Molex Connectors Power, Unreviewed 43650-0213

Description
CUT TAPE 2POS .118 15AU WTB R/A
Request a Quote Datasheet
Description
CUT TAPE 2POS .118 15AU WTB R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power, Unreviewed - 43650-0213 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power, Unreviewed
43650-0213
Connectors Power, Unreviewed 43650-0213
CUT TAPE 2POS .118 15AU WTB R/A

CUT TAPE 2POS .118 15AU WTB R/A

Buy Now
Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex - 57H0303 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
57H0303
Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex 57H0303
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43650-0213 57H0303
Product Name Connectors Power, Unreviewed Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C13 Angled Rewireable Connector - 83012521 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-D-05-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
Locking Plug, 15 Amp 250 Volt L6-15P Yellow with Green Neon Light - L0615P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details