The Molex Micro-Fit 3.0 Connector, part number 28X2761, features a right-angle header design with a 3.00mm pitch and accommodates 2 circuits. It is constructed from high-temperature thermoplastic and includes a PCB press-fit metal retention clip. The connector is rated for a maximum current of 8.5A and a maximum voltage of 600V, making it suitable for power and wire-to-board applications. It has a durability rating of 30 mating cycles and operates within a temperature range of -40°C to +105°C. The connector is glow-wire capable, compliant with RoHS standards, and features a fully shrouded design with polarized and stackable characteristics. It is packaged in embossed tape on a reel for convenient handling.
CUT TAPE - MICROFIT 3.0 SR RA SMT CMIP 1 AU 2CKT
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
CONNECTOR, HEADER, 2POS, 1ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:Micro-Fit 3.0 43650 Series RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 43650-0210 | 57H0300 |
| Product Name | Connectors Power, Unreviewed | Connector, Header, 2Pos, 1Row, 3Mm; Connector Systems Molex |
| Device Type | Power |