Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 436450800

Description
Manufacturer: Molex Win Source Part Number: 1332549-0436450800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 436450800,436450800- P,43645-0800-P,WM240 6,043645-0800-P,0436 450800-P,WM2406-NDR, 043645-0800,43645-08 00 Base Product Number: 043645 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332549-0436450800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 436450800,436450800- P,43645-0800-P,WM240 6,043645-0800-P,0436 450800-P,WM2406-NDR, 043645-0800,43645-08 00 Base Product Number: 043645 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332549-0436450800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332549-0436450800
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332549-0436450800
Manufacturer: Molex Win Source Part Number: 1332549-0436450800 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 8 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 2,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 436450800,436450800- P,43645-0800-P,WM240 6,043645-0800-P,0436 450800-P,WM2406-NDR, 043645-0800,43645-08 00 Base Product Number: 043645 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332549-0436450800
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 8
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 2,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 436450800,436450800-P,43645-0800-P,WM2406,043645-0800-P,0436450800-P,WM2406-NDR,043645-0800,43645-0800
Base Product Number: 043645
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 436450800 - ODG (Origin Data Global)
Shenzhen, China
Connectors
436450800
Connectors 436450800
-40℃~+105℃ 3mm 1x8P Micro-Fit(MX 3.0) 8 1 With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 1x8P Micro-Fit(MX 3.0) 8 1 With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332549-0436450800 436450800
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers