Molex Wire Housings & Plugs 436450208

Description
Molex 436450208 Crimp Connector Housing
Request a Quote Datasheet
Description
Molex 436450208 Crimp Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 2076824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2076824
Wire Housings & Plugs 2076824
Molex 436450208 Crimp Connector Housing

Molex 436450208 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2076823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2076823
Wire Housings & Plugs 2076823
Molex 436450208 Crimp Connector Housing

Molex 436450208 Crimp Connector Housing

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332622-0436450208 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332622-0436450208
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332622-0436450208
Manufacturer: Molex Win Source Part Number: 1332622-0436450208 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 5,000 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 436450208,0436450208 -ND,043645-0208,WM11 226,43645-0208 Base Product Number: 043645 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332622-0436450208
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 5,000
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 436450208,0436450208-ND,043645-0208,WM11226,43645-0208
Base Product Number: 043645
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1380820-0436450208 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1380820-0436450208
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1380820-0436450208
Win Source Part Number: 1380820-0436450208 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Series: Micro-Fit 3.0 43645 Number of Positions: 2 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 5,000 pcs Insulation Material: Polyamide (PA), Nylon Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex, LLC Base Product Number: 043645 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380820-0436450208
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Series: Micro-Fit 3.0 43645
Number of Positions: 2
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 5,000 pcs
Insulation Material: Polyamide (PA), Nylon
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex, LLC
Base Product Number: 043645
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connectors - 436450208 - ODG (Origin Data Global)
Shenzhen, China
Connectors
436450208
Connectors 436450208
-40℃~+105℃ 3mm 1x2P Micro-Fit(MX 3.0) 2 1 With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 1x2P Micro-Fit(MX 3.0) 2 1 With locking buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
436450208
Connectors >> Rectangular Connectors Housings 436450208
3mm 1x2P 2 1 带锁扣 P=3mm Rectangular Connectors Housings ROHS

3mm 1x2P 2 1 带锁扣 P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2076824 1332622-0436450208 436450208 436450208
Product Name Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details