Molex Microfit 3.0 Recept. Sr 5Ckt Hf Rohs Compliant Molex 43645-0508

Description
MICROFIT 3.0 RECEPT. SR 5CKT HF ROHS COMPLIANT: YES
Description
MICROFIT 3.0 RECEPT. SR 5CKT HF ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Micro-Fit 3.0 Receptacle, part number 25T1550, is an active component from the Micro-Fit 3.0 Connector System product family. It features a single row design with five circuits and is constructed from nylon resin, which is black in color. The receptacle is compliant with UL 94V-0 flammability standards and is categorized as low-halogen, making it suitable for environmentally conscious applications. This receptacle operates within a temperature range of -40°C to +105°C and is designed for power and wire-to-wire applications. It is polarized to its mating part and includes a locking mechanism to ensure secure connections. The product is packaged in bags and has a net weight of 0.540 grams. It is compatible with Micro-Fit 3.0 plug housings and female crimp terminals, making it versatile for various engineering projects.

Datasheet Summary
Powered by GS/AI

The Micro-Fit 3.0 Receptacle, part number 25T1550, is an active component from the Micro-Fit 3.0 Connector System product family. It features a single row design with five circuits and is constructed from nylon resin, which is black in color. The receptacle is compliant with UL 94V-0 flammability standards and is categorized as low-halogen, making it suitable for environmentally conscious applications. This receptacle operates within a temperature range of -40°C to +105°C and is designed for power and wire-to-wire applications. It is polarized to its mating part and includes a locking mechanism to ensure secure connections. The product is packaged in bags and has a net weight of 0.540 grams. It is compatible with Micro-Fit 3.0 plug housings and female crimp terminals, making it versatile for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Microfit 3.0 Recept. Sr 5Ckt Hf Rohs Compliant Molex - 25T1550 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Recept. Sr 5Ckt Hf Rohs Compliant Molex
25T1550
Microfit 3.0 Recept. Sr 5Ckt Hf Rohs Compliant Molex 25T1550
MICROFIT 3.0 RECEPT. SR 5CKT HF ROHS COMPLIANT: YES

MICROFIT 3.0 RECEPT. SR 5CKT HF ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25T1550
Product Name Microfit 3.0 Recept. Sr 5Ckt Hf Rohs Compliant Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details