Molex Wire-Board Connector, Plug, 12Pos, 3Mm; Gender Molex 43640-1201

Description
WIRE-BOARD CONNECTOR, PLUG, 12POS, 3MM; Gender:Plug; Body Material:Polyester; No. of Rows:1; No. of Contacts:12; Connector Type:Wire-to-Wire RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, PLUG, 12POS, 3MM; Gender:Plug; Body Material:Polyester; No. of Rows:1; No. of Contacts:12; Connector Type:Wire-to-Wire RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Plug, 12Pos, 3Mm; Gender Molex - 25M3803 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Plug, 12Pos, 3Mm; Gender Molex
25M3803
Wire-Board Connector, Plug, 12Pos, 3Mm; Gender Molex 25M3803
WIRE-BOARD CONNECTOR, PLUG, 12POS, 3MM; Gender:Plug; Body Material:Polyester; No. of Rows:1; No. of Contacts:12; Connector Type:Wire-to-Wire RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, PLUG, 12POS, 3MM; Gender:Plug; Body Material:Polyester; No. of Rows:1; No. of Contacts:12; Connector Type:Wire-to-Wire RoHS Compliant: Yes

Supplier's Site
Plug & Socket Connector, Plug, 12Pos, 3Mm; Product Range Molex - 57H0278 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 12Pos, 3Mm; Product Range Molex
57H0278
Plug & Socket Connector, Plug, 12Pos, 3Mm; Product Range Molex 57H0278
PLUG & SOCKET CONNECTOR, PLUG, 12POS, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 12POS, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Colour:Black; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 25M3803 57H0278
Product Name Wire-Board Connector, Plug, 12Pos, 3Mm; Gender Molex Plug & Socket Connector, Plug, 12Pos, 3Mm; Product Range Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - E221V16E61 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
BNC (F) BH St. Connector for RG174 with Waterproof O-ring - ET-BFS-BHO-1SL - Eteily Technologies India Pvt. Ltd.
Specs
Gender Female / Jack
Termination Crimp
View Details
6 Pos. Female SIL 16 AWG Cable Conn. Kit, Jackscrews - M80-4000000F2-06-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Angled
View Details
3 suppliers