Molex Plug & Socket Connector, Plug, 12 Position, 3Mm; Product Range Molex 43640-1200

Description
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Body Material:Polyester RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Body Material:Polyester RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 12 Position, 3Mm; Product Range Molex - 64K3482 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 12 Position, 3Mm; Product Range Molex
64K3482
Plug & Socket Connector, Plug, 12 Position, 3Mm; Product Range Molex 64K3482
PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Body Material:Polyester RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 12 POSITION, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Body Material:Polyester RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 64K3482
Product Name Plug & Socket Connector, Plug, 12 Position, 3Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details