Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1229821-43640-1000
Packaging: Bulk
Number of Positions: 10
Pitch: 3 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 1
Termination: Crimp
Fastening Type: Ramp
Current Rating: 2.5 A
Number of Contacts: 10
Gender: Male
Length: 30.9 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Height: 3.86 mm
Contact Gender: Male
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0436401000; 436401000;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 24.53 mm
Lead Free: Contains Lead
Mount: Cable, Panel, Snap in
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1229821-43640-1000 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 43640-1000 |