Molex Connector Housing, Plug, 8Pos; Product Range Molex 43640-0801

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Molex - 57H0272 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Molex
57H0272
Connector Housing, Plug, 8Pos; Product Range Molex 57H0272
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRo HS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 57H0272
Product Name Connector Housing, Plug, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details