Molex Connector Housing, Plug, 7Pos; Product Range Molex 43640-0700

Description
CONNECTOR HOUSING, PLUG, 7POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 7POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 7Pos; Product Range Molex - 25M3784 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 7Pos; Product Range Molex
25M3784
Connector Housing, Plug, 7Pos; Product Range Molex 25M3784
CONNECTOR HOUSING, PLUG, 7POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 7POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:7Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M3784
Product Name Connector Housing, Plug, 7Pos; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details