Molex Wire Housings & Plugs 43640-0601

Description
Molex 43640-0601 Connector Housing
Request a Quote Datasheet
Description
Molex 43640-0601 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 6700239P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6700239P
Wire Housings & Plugs 6700239P
Molex 43640-0601 Connector Housing

Molex 43640-0601 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 43640-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43640-0601
Connectors 43640-0601
MICROFIT 3.0 PLUG SR PNL MNT CKT

MICROFIT 3.0 PLUG SR PNL MNT CKT

Buy Now
Connector Housing, Plug, 6Pos; Product Range Molex - 18M8104 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
18M8104
Connector Housing, Plug, 6Pos; Product Range Molex 18M8104
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 6Pos; Product Range Molex - 19J5472 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Molex
19J5472
Connector Housing, Plug, 6Pos; Product Range Molex 19J5472
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6700239P 43640-0601 43640-0601 18M8104
Product Name Wire Housings & Plugs Connectors Connector Housing, Plug, 6Pos; Product Range Molex
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FRB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S95-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers