Molex Connector Housing, Plug, 5Pos; Product Range Molex 43640-0501

Description
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 5Pos; Product Range Molex - 57H0266 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos; Product Range Molex
57H0266
Connector Housing, Plug, 5Pos; Product Range Molex 57H0266
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 5Pos; Product Range Molex - 92H1691 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 5Pos; Product Range Molex
92H1691
Connector Housing, Plug, 5Pos; Product Range Molex 92H1691
CONNECTOR HOUSING, PLUG, 5POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Current RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 5POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:5Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 57H0266 92H1691
Product Name Connector Housing, Plug, 5Pos; Product Range Molex Connector Housing, Plug, 5Pos; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14.3 mm (0.5630 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details