Molex Connector Housing, Plug, 3Pos; Product Range Molex 43640-0301

Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos; Product Range Molex - 19J5469 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos; Product Range Molex
19J5469
Connector Housing, Plug, 3Pos; Product Range Molex 19J5469
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 3Pos; Product Range Molex - 57H0262 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos; Product Range Molex
57H0262
Connector Housing, Plug, 3Pos; Product Range Molex 57H0262
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 43640 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 19J5469 57H0262
Product Name Connector Housing, Plug, 3Pos; Product Range Molex Connector Housing, Plug, 3Pos; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details