Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1128069-43640-0300
Packaging: Bulk
Number of Positions: 3
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Contact Material: Bronze
Current Rating: 2.5 A
Number of Contacts: 3
Gender: Male
Length: 9.85 mm
Housing Material: Polyester
Orientation: Straight
Contact Plating: Nickel
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 3.86 mm
Material: Polyester
Number of Poles: 3
Number of Pins: 3
Contact Gender: Male
Working Voltage: 250 V
Width: 16.9 mm
Categories: Custom Parts
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Depth: 24.53 mm
Lead Free: Lead Free
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1128069-43640-0300 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 43640-0300 |