Molex Connectors Miscellaneous 43640-0201

Description
MICROFIT 3.0 PLUG SR PNL MNT 2
Request a Quote Datasheet
Description
MICROFIT 3.0 PLUG SR PNL MNT 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 43640-0201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
43640-0201
Connectors Miscellaneous 43640-0201
MICROFIT 3.0 PLUG SR PNL MNT 2

MICROFIT 3.0 PLUG SR PNL MNT 2

Buy Now
Circular Connectors - Circular Connectors - Housings - 43640-0201 - 1116286-43640-0201 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43640-0201
1116286-43640-0201
Circular Connectors - Circular Connectors - Housings - 43640-0201 1116286-43640-0201
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116286-43640-0201 Packaging: Bulk Number of Positions: 2 Pitch: 3 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Contact Material: Bronze Current Rating: 2.5 A Number of Contacts: 2 Gender: Male Length: 6.85 mm Housing Material: Polyester Approvals: CSA, TUV, UL Orientation: Straight Contact Plating: Nickel Housing Color: Black Body Material: Polyester Operating Supply Voltage: 250 V Contact Resistance: 10 mΩ Height: 3.86 mm Material: Polyester Number of Poles: 2 Number of Pins: 2 Contact Gender: Male Working Voltage: 250 V Categories: Circular Connectors - Housings Case / Package: 0201 Alternative Parts (Cross-Reference): 0436400201; 43640-0201.; 436400201; Country of Origin: US Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Depth: 24.53 mm Lead Free: Lead Free Mount: Cable, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116286-43640-0201
Packaging: Bulk
Number of Positions: 2
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Contact Material: Bronze
Current Rating: 2.5 A
Number of Contacts: 2
Gender: Male
Length: 6.85 mm
Housing Material: Polyester
Approvals: CSA, TUV, UL
Orientation: Straight
Contact Plating: Nickel
Housing Color: Black
Body Material: Polyester
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 3.86 mm
Material: Polyester
Number of Poles: 2
Number of Pins: 2
Contact Gender: Male
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Case / Package: 0201
Alternative Parts (Cross-Reference): 0436400201; 43640-0201.; 436400201;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Depth: 24.53 mm
Lead Free: Lead Free
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
340-43640-0201
5A 250V Electronic Connector 340-43640-0201
2 Pos Male Rectangular Power Connector, 5A, 250V, Crimp Product overview: 43640-0201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43640-0201 can be used for catalog matching and distributor lookup.

2 Pos Male Rectangular Power Connector, 5A, 250V, Crimp Product overview: 43640-0201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43640-0201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 6795892P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795892P
Wire Housings & Plugs 6795892P
Molex 43640-0201 Crimp Connector Housing

Molex 43640-0201 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795892 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795892
Wire Housings & Plugs 6795892
Molex 43640-0201 Crimp Connector Housing

Molex 43640-0201 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888751 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888751
Wire Housings & Plugs 1888751
Molex 43640-0201 Crimp Connector Housing

Molex 43640-0201 Crimp Connector Housing

Supplier's Site
Micro-Fit 3.0 Plug; Panel Mount; 2 Circuit - 70190902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Micro-Fit 3.0 Plug; Panel Mount; 2 Circuit
70190902
Micro-Fit 3.0 Plug; Panel Mount; 2 Circuit 70190902
Micro-Fit 3.0 Plug; Panel Mount; 2 Circuit

Micro-Fit 3.0 Plug; Panel Mount; 2 Circuit

Supplier's Site
Microfit 3.0 Plug Sr Pnl Mnt 2Ckt Rohs Compliant Molex - 80AH0060 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Plug Sr Pnl Mnt 2Ckt Rohs Compliant Molex
80AH0060
Microfit 3.0 Plug Sr Pnl Mnt 2Ckt Rohs Compliant Molex 80AH0060
MICROFIT 3.0 PLUG SR PNL MNT 2CKT ROHS COMPLIANT: YES

MICROFIT 3.0 PLUG SR PNL MNT 2CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43640-0201 1116286-43640-0201 340-43640-0201 43640-0201 6795892P 6795892 1888751 70190902 80AH0060
Product Name Connectors Miscellaneous Circular Connectors - Circular Connectors - Housings - 43640-0201 5A 250V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Micro-Fit 3.0 Plug; Panel Mount; 2 Circuit Microfit 3.0 Plug Sr Pnl Mnt 2Ckt Rohs Compliant Molex
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Cable, Panel Cable mount Cable mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Circular Connector Contacts - 006-1187-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details