Molex Connectors 43640-0200

Description
MICROFIT 3.0 PLUG SR PNL MNT CKT
Request a Quote Datasheet
Description
MICROFIT 3.0 PLUG SR PNL MNT CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 43640-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43640-0200
Connectors 43640-0200
MICROFIT 3.0 PLUG SR PNL MNT CKT

MICROFIT 3.0 PLUG SR PNL MNT CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
5A 250V Electronic Connector
340-43640-0200
5A 250V Electronic Connector 340-43640-0200
2-Pin Male Power Connector, 5A, 250V, Straight, Crimp Product overview: 43640-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43640-0200 can be used for catalog matching and distributor lookup.

2-Pin Male Power Connector, 5A, 250V, Straight, Crimp Product overview: 43640-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43640-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 43640-0200 - 964920-43640-0200 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43640-0200
964920-43640-0200
Circular Connectors - Circular Connectors - Housings - 43640-0200 964920-43640-0200
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964920-43640-0200 Packaging: Bulk Number of Positions: 2 Pitch: 3 mm Color: Black Connector Type: Pin, Rectangular Number of Rows: 1 Termination: Crimp Contact Material: Bronze Current Rating: 5 A Number of Contacts: 2 Gender: Male Length: 6.85 mm Housing Material: Polyester Orientation: Straight Contact Plating: Nickel Housing Color: Black Contact Resistance: 10 mΩ Height: 3.86 mm Material: Polyester Number of Poles: 2 Number of Pins: 2 Working Voltage: 250 V Categories: Circular Connectors - Housings Country of Origin: US Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 24.53 mm Lead Free: Contains Lead Mount: Cable, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (DC): 250.25 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964920-43640-0200
Packaging: Bulk
Number of Positions: 2
Pitch: 3 mm
Color: Black
Connector Type: Pin, Rectangular
Number of Rows: 1
Termination: Crimp
Contact Material: Bronze
Current Rating: 5 A
Number of Contacts: 2
Gender: Male
Length: 6.85 mm
Housing Material: Polyester
Orientation: Straight
Contact Plating: Nickel
Housing Color: Black
Contact Resistance: 10 mΩ
Height: 3.86 mm
Material: Polyester
Number of Poles: 2
Number of Pins: 2
Working Voltage: 250 V
Categories: Circular Connectors - Housings
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 24.53 mm
Lead Free: Contains Lead
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 250.25 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Wire Housings & Plugs - 4476681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4476681
Wire Housings & Plugs 4476681
Molex 43640-0200 Connector Housing

Molex 43640-0200 Connector Housing

Supplier's Site
Wire Housings & Plugs - 4476681P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
4476681P
Wire Housings & Plugs 4476681P
Molex 43640-0200 Connector Housing

Molex 43640-0200 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891484
Wire Housings & Plugs 1891484
Molex 43640-0200 Connector Housing

Molex 43640-0200 Connector Housing

Supplier's Site
MicroFit 3.0 Plug SR Pnl Mnt 2Ckt - 70090938 - Allied Electronics, Inc.
Fort Worth, TX, USA
MicroFit 3.0 Plug SR Pnl Mnt 2Ckt
70090938
MicroFit 3.0 Plug SR Pnl Mnt 2Ckt 70090938
MicroFit 3.0 Plug SR Pnl Mnt 2Ckt

MicroFit 3.0 Plug SR Pnl Mnt 2Ckt

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43640-0200 43640-0200 340-43640-0200 964920-43640-0200 4476681 4476681P 1891484 70090938
Product Name Connectors 5A 250V Electronic Connector Circular Connectors - Circular Connectors - Housings - 43640-0200 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs MicroFit 3.0 Plug SR Pnl Mnt 2Ckt
Connector Type Micro Connector and Nano Connector Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2925D - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details