Molex Connectors 43375-1001

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 43375-1001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43375-1001
Connectors 43375-1001
14-18AWG TIN FEM SABRE LOOSE PIECE

14-18AWG TIN FEM SABRE LOOSE PIECE

Buy Now
Contact, Socket, 14Awg, Crimp; Product Range Molex - 57H0130 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
57H0130
Contact, Socket, 14Awg, Crimp; Product Range Molex 57H0130
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Sabre 43375 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Sabre 43375 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 18 Awg Rohs Compliant Molex - 35X2774 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 18 Awg Rohs Compliant Molex
35X2774
Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 18 Awg Rohs Compliant Molex 35X2774
Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 18 AWG RoHS Compliant: Yes

Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 18 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43375-1001 43375-1001 57H0130 35X2774
Product Name Connectors Contact, Socket, 14Awg, Crimp; Product Range Molex Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 18 Awg Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details