Connector
SABRE TPA FEMALE CRIMP TE - LOOSE PIECE
Female Blade Socket, 18A, 600V, Crimp, Brass/Tin Product overview: 43375-0001 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43375-0001 can be used for catalog matching and distributor lookup.
Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 16 AWG RoHS Compliant: Yes
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Sabre 43375 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Sabre 44441 Series Receptacle RoHS Compliant: Yes
SABRE TPA FEMALE CRIMP TERMINAL TIN 14 ROHS COMPLIANT: YES
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:Sabre 43375 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:16AWG; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43375-0001 | 43375-0001 | 2027-43375-0001 | 98K9382 | 35X2773 | 26AC7487 | 85C4564 |
| Product Name | Connectors | 18A 600V Electronic Connector | Rectangular Power Contact, Sabre Series, Tin Plated Contacts, Brass, Socket, Crimp, 16 Awg Rohs Compliant Molex | Contact, Socket, 14Awg, Crimp; Product Range Molex | Sabre Tpa Female Crimp Terminal Tin 14 Rohs Compliant Molex | Contact, Socket, 14Awg, Crimp; Product Range Molex | |
| Gender | Female / Jack | ||||||
| Termination | Crimp | Crimp | Crimp | ||||
| Voltage Rating | 600 volts |