Molex Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Molex 43255-0145

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Molex - 01AH1220 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Molex
01AH1220
Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Molex 01AH1220
WTB CONN, HEADER, 9POS, 3ROW, 6.35MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

WTB CONN, HEADER, 9POS, 3ROW, 6.35MM; Connector Systems:Board-to-Board; Pitch Spacing:6.35mm; No. of Rows:3Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43255-0145 01AH1220
Product Name Wtb Conn, Header, 9Pos, 3Row, 6.35Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 10 dB Attenuation - AT-10 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
TNC (F) St. Connector for RG58 Cable - ET-TFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details