Molex Wtb Conn, Header, 6Pos, 2Row, 6.35Mm; Connector Systems Molex 43255-0083

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 6Pos, 2Row, 6.35Mm; Connector Systems Molex - 01AH1219 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 6.35Mm; Connector Systems Molex
01AH1219
Wtb Conn, Header, 6Pos, 2Row, 6.35Mm; Connector Systems Molex 01AH1219
WTB CONN, HEADER, 6POS, 2ROW, 6.35MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 6.35MM; Connector Systems:Board-to-Board; Pitch Spacing:6.35mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:MLX 43255 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43255-0083 01AH1219
Product Name Wtb Conn, Header, 6Pos, 2Row, 6.35Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Blocks - 1920-1394-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 20.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers