Connector
Modular Connectors / Ethernet Connectors RA 8/8/4 RJ45 low profile
Modular Connectors / Ethernet Connectors RA 8/8/4 RJ45 low profile
CAT3/CAT4 RJ45 MODULAR JACK, 8 POSITION, 4PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 4, Ganged; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat4; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Phone Connector,PCB Mount,32 Contacts,SKT,PC TAIL Terminal,LOCKING
| Powell Electronics, Inc. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43223-8146 | 43223-8146 | 43223-8146 | 57H0014 | 92M1624 |
| Product Name | Connectors | Modular Connectors / Ethernet Connectors | Cat3/cat4 Rj45 Modular Jack, 8 Position, 4Port; Modular Connector Type Molex | Phone Connector,pcb Mount,32 Contacts,skt,pc Tail Terminal,locking Molex | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Phone Jack / Plug | ||
| Gender | Female / Jack | ||||
| Geometry | Right Angle |