Molex Modular Connector; Modular Connector Type Molex 43223-6113

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connector; Modular Connector Type Molex - 25M3734 - Newark, An Avnet Company
Chicago, IL, United States
Modular Connector; Modular Connector Type Molex
25M3734
Modular Connector; Modular Connector Type Molex 25M3734
MODULAR CONNECTOR; Modular Connector Type:Modular Jack; Port Configuration:1 x 6 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat4; IP Rating:-; Connector Mounting:Through Hole Mount; Gender:Jack RoHS Compliant: Yes

MODULAR CONNECTOR; Modular Connector Type:Modular Jack; Port Configuration:1 x 6 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat4; IP Rating:-; Connector Mounting:Through Hole Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 43223-6113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43223-6113
Modular Connectors / Ethernet Connectors 43223-6113
Modular Connectors / Ethernet Connectors RA 6/6/6 RJ-11 flangeless ganged

Modular Connectors / Ethernet Connectors RA 6/6/6 RJ-11 flangeless ganged

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43223-6113 25M3734 43223-6113
Product Name Modular Connector; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Mount
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products