Molex Modular Connectors / Ethernet Connectors 43223-6101

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat3/Cat4 RJ11 Modular Jack, part number 56H9959, features a right-angle, low-profile design with 6 positions and 2 ports. It is designed for through-hole termination and is unshielded, making it suitable for various applications within the CAT3 and CAT4 performance categories. The jack is constructed from high-temperature thermoplastic with a black resin color and has a flammability rating of 94V-0. This modular jack supports a maximum current of 1.5A and a maximum voltage of 150V AC (RMS). It has a durability rating of up to 500 mating cycles and operates within a temperature range of -40°C to +85°C. The product is RoHS compliant and does not contain halogens. It is packaged in trays and is compatible with FCC 68 plugs. Engineers should consider this modular jack for projects requiring reliable connectivity in telecommunications and networking applications.

Datasheet Summary
Powered by GS/AI

The Cat3/Cat4 RJ11 Modular Jack, part number 56H9959, features a right-angle, low-profile design with 6 positions and 2 ports. It is designed for through-hole termination and is unshielded, making it suitable for various applications within the CAT3 and CAT4 performance categories. The jack is constructed from high-temperature thermoplastic with a black resin color and has a flammability rating of 94V-0. This modular jack supports a maximum current of 1.5A and a maximum voltage of 150V AC (RMS). It has a durability rating of up to 500 mating cycles and operates within a temperature range of -40°C to +85°C. The product is RoHS compliant and does not contain halogens. It is packaged in trays and is compatible with FCC 68 plugs. Engineers should consider this modular jack for projects requiring reliable connectivity in telecommunications and networking applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular Connectors / Ethernet Connectors - 43223-6101 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43223-6101
Modular Connectors / Ethernet Connectors 43223-6101
Modular Connectors / Ethernet Connectors RA 6/6/2 RJ-11 flangeless ganged

Modular Connectors / Ethernet Connectors RA 6/6/2 RJ-11 flangeless ganged

Buy Now Datasheet
Cat3/cat4 Rj11 Modular Jack, 6Pos, 2Port; Modular Connector Type Molex - 56H9959 - Newark, An Avnet Company
Chicago, IL, United States
Cat3/cat4 Rj11 Modular Jack, 6Pos, 2Port; Modular Connector Type Molex
56H9959
Cat3/cat4 Rj11 Modular Jack, 6Pos, 2Port; Modular Connector Type Molex 56H9959
CAT3/CAT4 RJ11 MODULAR JACK, 6POS, 2PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat4; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

CAT3/CAT4 RJ11 MODULAR JACK, 6POS, 2PORT; Modular Connector Type:Modular Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat4; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43223-6101 43223-6101 56H9959
Product Name Modular Connectors / Ethernet Connectors Cat3/cat4 Rj11 Modular Jack, 6Pos, 2Port; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products