The RJ45 Connector, Jack, 8P8C, 1Port, Through Hole from Molex is designed for reliable connectivity in various applications. It features a right-angle, low-profile design with shielded construction and enhanced panel grounding tabs, ensuring robust performance. The connector supports a maximum current of 1.5A and operates within a temperature range of -40° to +85°C. It is compatible with through-hole mounting and has a recommended PCB thickness of 1.57mm. The connector is RoHS compliant and has a durability rating of 500 mating cycles. It is suitable for use in environments requiring reliable electrical connections, making it a viable option for engineers seeking a dependable RJ45 solution.
Connector
Modular Connectors / Ethernet Connectors PCB RA 8/8 RJ-45 JCK Low Profile
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount; RoHS Compliant: Yes
MODJACK RA LOPRO FLGLS SHLD 50AU 8/8 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43202-8927 | 43202-8927 | 37AC1202 | 26AC7484 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex | Modjack Ra Lopro Flgls Shld 50Au 8/8 Rohs Compliant Molex | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Through Hole |