Molex Connectors Data & Signal 43202-8919

Description
MODJACK RA LOPRO FLGLS SHLD 5 AU 8/8
Request a Quote Datasheet
Description
MODJACK RA LOPRO FLGLS SHLD 5 AU 8/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 43202-8919 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
43202-8919
Connectors Data & Signal 43202-8919
MODJACK RA LOPRO FLGLS SHLD 5 AU 8/8

MODJACK RA LOPRO FLGLS SHLD 5 AU 8/8

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex - 54AH8045 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex
54AH8045
Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex 54AH8045
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modjack Ra Lopro Flgls Shld 50Au 8/8 Rohs Compliant Molex - 28AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Modjack Ra Lopro Flgls Shld 50Au 8/8 Rohs Compliant Molex
28AC9470
Modjack Ra Lopro Flgls Shld 50Au 8/8 Rohs Compliant Molex 28AC9470
MODJACK RA LOPRO FLGLS SHLD 50AU 8/8 ROHS COMPLIANT: YES

MODJACK RA LOPRO FLGLS SHLD 50AU 8/8 ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 43202-8919 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
43202-8919
Modular Connectors / Ethernet Connectors 43202-8919
Modular Connectors / Ethernet Connectors RA 8/8 RJ-45 low profile

Modular Connectors / Ethernet Connectors RA 8/8 RJ-45 low profile

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43202-8919 43202-8919 54AH8045 28AC9470 43202-8919
Product Name Connectors Data & Signal Rj45 Connector, Jack, 8P8C, 1Port, Th; Modular Connector Type Molex Modjack Ra Lopro Flgls Shld 50Au 8/8 Rohs Compliant Molex Modular Connectors / Ethernet Connectors
Gender Female / Jack Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Mount
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Industrial RJ - DRPC11A001010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details