Manufacturer: Molex, LLC
Win Source Part Number: 052760-43202-8818
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Housing Material: Polyamide (PA), Nylon, Glass Filled
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
Ratings: Cat4
LED Color: Does Not Contain LED
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Telecom and Datacom Connector, 8 Contact(s), Female, Right Angle, Solder Terminal, Guide Slot, Jack, ROHS COMPLIANT Product overview: 43202-8818 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-43202-8818 can be used for catalog matching and distributor lookup.
Phone Connector,PCB Mount,8 Contacts,PIN,PC TAIL Terminal,GUIDE SLOT
Modular Connectors / Ethernet Connectors Modjack RA LoPro 8/8 FLGLS W/SHLD 50AU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 052760-43202-8818 | 2022-43202-8818 | 56H9917 | 43202-8818 |
| Product Name | Modular Connectors - 43202-8818 | Electronic Connector | Phone Connector,pcb Mount,8 Contacts,pin,pc Tail Terminal,guide Slot Molex | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Phone Jack / Plug | Modular Connector and RJ Connector | |
| Termination | Solder | Through Hole | ||
| Mounting | Through Hole | |||
| Gender | Female / Jack |