MODULAR CONNECTOR; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3, Cat4; IP Rating:-; Connector Mounting:Through Hole Mount; Gender:Jack RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RA FLANGELESS 6/4 low profile
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 25M3728 | 43202-6105 |
| Product Name | Modular Connector; Modular Connector Type Molex | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Gender | Female / Jack | Female / Jack |
| Mounting | Through Hole Mount | |
| Geometry | Right Angle |