Molex Contact, Pin, 20-18Awg, Crimp Rohs Compliant Molex 43178-4002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 20-18Awg, Crimp Rohs Compliant Molex - 03AH4068 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-18Awg, Crimp Rohs Compliant Molex
03AH4068
Contact, Pin, 20-18Awg, Crimp Rohs Compliant Molex 03AH4068
CONTACT, PIN, 20-18AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 20-18AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 20-18Awg, Crimp; Product Range Molex - 02AH7337 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-18Awg, Crimp; Product Range Molex
02AH7337
Contact, Pin, 20-18Awg, Crimp; Product Range Molex 02AH7337
CONTACT, PIN, 20-18AWG, CRIMP; PRODUCT RANGE:SABRE 43178 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX 43680 SERIES PLUG HOUSINGS; WIRE ROHS COMPLIANT: YES

CONTACT, PIN, 20-18AWG, CRIMP; PRODUCT RANGE:SABRE 43178 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:MOLEX 43680 SERIES PLUG HOUSINGS; WIRE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43178-4002 03AH4068 02AH7337
Product Name Contact, Pin, 20-18Awg, Crimp Rohs Compliant Molex Contact, Pin, 20-18Awg, Crimp; Product Range Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1240-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details