Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016857-43178-2002
Packaging: Tape & Reel (TR)
Connector Type: Connector, Crimp, PCB, Power, Signal
Termination: Crimp
Contact Material: Brass
Voltage Rating: 600 V
Current Rating: 18 A
Gender: Male
Length: 27.03 mm
Shielding: Unshielded
Housing Material: Nylon
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 30 mΩ
Height: 5.68 mm
Contact Gender: Male
Plating: Tin
Working Voltage: 600 V
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 39-00-0041; 350218-1; 794957-1; 1586314-1; 22-23-2041; 22-23-2051043178-200
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 6.17 mm
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 100 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 18 AWG
Wire/Cable Diameter: 4.57 mm
Max Current Rating: 18 A
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 20 AWG
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1016857-43178-2002 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 43178-2002 |