Molex Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 431603103

Description
Manufacturer: Molex Win Source Part Number: 1332654-0431603103 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 385 Mounting: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM18489-NDR,043160-3 103,43160-3103,43160 3103,WM18489,431-60- 3103-P,431603103-E,0 431603103-E,43160-31 03-E,43160-3103-TR55 ,043160-3103-E Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332654-0431603103 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 385 Mounting: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM18489-NDR,043160-3 103,43160-3103,43160 3103,WM18489,431-60- 3103-P,431603103-E,0 431603103-E,43160-31 03-E,43160-3103-TR55 ,043160-3103-E Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1332654-0431603103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1332654-0431603103
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1332654-0431603103
Manufacturer: Molex Win Source Part Number: 1332654-0431603103 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 385 Mounting: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM18489-NDR,043160-3 103,43160-3103,43160 3103,WM18489,431-60- 3103-P,431603103-E,0 431603103-E,43160-31 03-E,43160-3103-TR55 ,043160-3103-E Base Product Number: 043160 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332654-0431603103
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Bulk
Number of Positions: 3
Pitch: 0.295" (7.50mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Contact Material: Brass
Voltage Rating: 600 V
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Standard Package: 385
Mounting: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM18489-NDR,043160-3103,43160-3103,431603103,WM18489,431-60-3103-P,431603103-E,0431603103-E,43160-3103-E,43160-3103-TR55,043160-3103-E
Base Product Number: 043160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 431603103 - ODG (Origin Data Global)
Shenzhen, China
Connectors
431603103
Connectors 431603103
Pre-ordered Connectors ROHS

Pre-ordered Connectors ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332654-0431603103 431603103
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products