Molex Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 431602104

Description
Manufacturer: Molex Win Source Part Number: 1332569-0431602104 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 4 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 280 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 431-60-2104-P,43160- 2104,WM18480-NDR,431 60-2104-P,431602104, WM18480 Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332569-0431602104 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 4 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 280 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 431-60-2104-P,43160- 2104,WM18480-NDR,431 60-2104-P,431602104, WM18480 Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1332569-0431602104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1332569-0431602104
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1332569-0431602104
Manufacturer: Molex Win Source Part Number: 1332569-0431602104 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 4 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 280 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 431-60-2104-P,43160- 2104,WM18480-NDR,431 60-2104-P,431602104, WM18480 Base Product Number: 043160 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332569-0431602104
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Bulk
Number of Positions: 4
Pitch: 0.295" (7.50mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Contact Material: Brass
Voltage Rating: 600 V
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Standard Package: 280
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 431-60-2104-P,43160-2104,WM18480-NDR,43160-2104-P,431602104,WM18480
Base Product Number: 043160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1351472-0431602104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1351472-0431602104
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1351472-0431602104
Win Source Part Number: 1351472-0431602104 Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Series: Sabre 43160 Number of Positions: 4 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Bulk Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46) , Nylon 4/6, Glass Filled Standard Package: 280 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 043160

Win Source Part Number: 1351472-0431602104
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Series: Sabre 43160
Number of Positions: 4
Pitch: 0.295" (7.50mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Package: Bulk
Contact Material: Brass
Voltage Rating: 600 V
Material - Insulation: Polyamide (PA46) , Nylon 4/6, Glass Filled
Standard Package: 280
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 043160

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332569-0431602104
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - CC-A-185-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details