Molex Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 431602103

Description
Win Source Part Number: 1351471-0431602103 Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Series: Sabre 43160 Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tray Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46) , Nylon 4/6, Glass Filled Standard Package: 385 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 043160
Request a Quote Datasheet
Description
Win Source Part Number: 1351471-0431602103 Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Series: Sabre 43160 Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tray Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46) , Nylon 4/6, Glass Filled Standard Package: 385 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 043160
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1351471-0431602103 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1351471-0431602103
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1351471-0431602103
Win Source Part Number: 1351471-0431602103 Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies Series: Sabre 43160 Number of Positions: 3 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tray Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46) , Nylon 4/6, Glass Filled Standard Package: 385 Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 043160

Win Source Part Number: 1351471-0431602103
Category: Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Series: Sabre 43160
Number of Positions: 3
Pitch: 0.295" (7.50mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Package: Tray
Contact Material: Brass
Voltage Rating: 600 V
Material - Insulation: Polyamide (PA46) , Nylon 4/6, Glass Filled
Standard Package: 385
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 043160

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1351471-0431602103
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF SMA, SMB, SMC, MCX, MMCX Connector Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; RF and Microwave Connector
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details