Molex Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 431602102

Description
Manufacturer: Molex Win Source Part Number: 1332803-0431602102 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Tray Number of Positions: 2 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 525 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43160-2102,WM18478-N DR,431-60-2102-P,431 602102,WM18478,43160 -2102-TR75 Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332803-0431602102 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Tray Number of Positions: 2 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 525 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43160-2102,WM18478-N DR,431-60-2102-P,431 602102,WM18478,43160 -2102-TR75 Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1332803-0431602102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1332803-0431602102
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1332803-0431602102
Manufacturer: Molex Win Source Part Number: 1332803-0431602102 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Tray Number of Positions: 2 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 525 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 43160-2102,WM18478-N DR,431-60-2102-P,431 602102,WM18478,43160 -2102-TR75 Base Product Number: 043160 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332803-0431602102
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Tray
Number of Positions: 2
Pitch: 0.295" (7.50mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Contact Material: Brass
Voltage Rating: 600 V
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Standard Package: 525
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 43160-2102,WM18478-NDR,431-60-2102-P,431602102,WM18478,43160-2102-TR75
Base Product Number: 043160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1380374-0431602102 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1380374-0431602102
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1380374-0431602102
Win Source Part Number: 1380374-0431602102 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Series: Sabre 43160 Number of Positions: 2 Pitch: 0.295" (7.50mm) Color: Black Features: Board Lock Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Package: Tray Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 525 pcs Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 043160 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380374-0431602102
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Series: Sabre 43160
Number of Positions: 2
Pitch: 0.295" (7.50mm)
Color: Black
Features: Board Lock
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Package: Tray
Contact Material: Brass
Voltage Rating: 600 V
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Standard Package: 525 pcs
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
Current Rating (Amps): 18 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 043160
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332803-0431602102
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products