Molex Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 431600105

Description
Manufacturer: Molex Win Source Part Number: 1332866-0431600105 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 5 Pitch: 0.295" (7.50mm) Color: Black Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 200 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 431-60-0105-P,431600 105,WM18476,43160-01 05,WM18476-NDR,43160 -0105-P Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332866-0431600105 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 5 Pitch: 0.295" (7.50mm) Color: Black Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 200 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 431-60-0105-P,431600 105,WM18476,43160-01 05,WM18476-NDR,43160 -0105-P Base Product Number: 043160 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies - 1332866-0431600105 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
1332866-0431600105
Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies 1332866-0431600105
Manufacturer: Molex Win Source Part Number: 1332866-0431600105 Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies Packaging: Bulk Number of Positions: 5 Pitch: 0.295" (7.50mm) Color: Black Connector Type: Header, Male Blades Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 60.0µin (1.52µm) Contact Material: Brass Voltage Rating: 600 V Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled Standard Package: 200 Mounting: Through Hole Temperature Range - Operating: -40°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Current Rating (Amps): 18 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 431-60-0105-P,431600 105,WM18476,43160-01 05,WM18476-NDR,43160 -0105-P Base Product Number: 043160 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332866-0431600105
Category: Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Packaging: Bulk
Number of Positions: 5
Pitch: 0.295" (7.50mm)
Color: Black
Connector Type: Header, Male Blades
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 60.0µin (1.52µm)
Contact Material: Brass
Voltage Rating: 600 V
Material - Insulation: Polyamide (PA46), Nylon 4/6, Glass Filled
Standard Package: 200
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 431-60-0105-P,431600105,WM18476,43160-0105,WM18476-NDR,43160-0105-P
Base Product Number: 043160
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332866-0431600105
Product Name Connectors, Interconnects - Blade Type Power Connectors - Blade Type Power Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190813 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A220016-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details