The WTB Conn, Header, 6Pos, 1Row, 7.5Mm (part number 54AH8043) is a vertical PCB header connector designed for high power wire-to-board and wire-to-wire applications. It features a 7.50mm pitch and accommodates up to six circuits. The connector is constructed from high-temperature thermoplastic and brass, with tin plating on the mating and termination surfaces. It is glow-wire capable, with a Glow Wire Ignition Temperature (GWIT) of at least 775°C and a Glow Wire Flammability Index (GWFI) above 850°C, complying with IEC standards for safety against heat and fire. This connector supports a maximum current of 18.0A and a voltage rating of 600V, making it suitable for demanding electrical applications. It is designed for through-hole mounting on PCBs with a recommended thickness of 2.40mm. The connector is fully polarized to ensure correct mating and features a PCB locator and retention mechanism. It has a durability rating of 25 mating cycles and operates within a temperature range of -40°C to +75°C. The product is RoHS compliant and packaged in bags for distribution.
Connector
WTB CONN, HEADER, 6POS, 1ROW, 7.5MM; Connector Systems:Wire-to-Boar
SABRE 6CKT VER V0 HDR 093LK LGTAIL ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43160-4306 | 54AH8043 | 80AH0048 |
| Product Name | Wtb Conn, Header, 6Pos, 1Row, 7.5Mm; Connector Systems Molex | Sabre 6Ckt Ver V0 Hdr 093Lk Lgtail Rohs Compliant Molex | |
| Connector Type | Wire to Board Connector |