Molex Wtb Conn, Header, 3Pos, 1Row, 7.5Mm; Connector Systems Molex 43160-4303

Description
WTB CONN, HEADER, 3POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes
Description
WTB CONN, HEADER, 3POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 3Pos, 1Row, 7.5Mm; Connector Systems Molex - 56H9829 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 3Pos, 1Row, 7.5Mm; Connector Systems Molex
56H9829
Wtb Conn, Header, 3Pos, 1Row, 7.5Mm; Connector Systems Molex 56H9829
WTB CONN, HEADER, 3POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes

WTB CONN, HEADER, 3POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H9829
Product Name Wtb Conn, Header, 3Pos, 1Row, 7.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
PowerFlex 520 18.5kW (25Hp) Power Module - 25-PM2-D037 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details