Molex Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex 43160-4302

Description
WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes
Datasheet
Description
WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex - 56H9828 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex
56H9828
Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex 56H9828
WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:Sabre 43160 Series; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 56H9828
Product Name Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868600 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Continental European Duplex Socket Gray - 88010290 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details