Molex Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Pitch Spacing Molex 43160-4302

Description
WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Pitch Spacing Molex - 39AH6210 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Pitch Spacing Molex
39AH6210
Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Pitch Spacing Molex 39AH6210
WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 7.5MM; Pitch Spacing:7.5mm; No. of Contacts:2Contacts; Gender:Header; Product Range:Sabre 43160 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 39AH6210
Product Name Wtb Conn, Header, 2Pos, 1Row, 7.5Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - B5743-212-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102699-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details