Molex Connectors Power 43160-3105

Description
SABRE 5CKT RA V0 HDR 062LK SH TAIL
Request a Quote Datasheet
Description
SABRE 5CKT RA V0 HDR 062LK SH TAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43160-3105 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43160-3105
Connectors Power 43160-3105
SABRE 5CKT RA V0 HDR 062LK SH TAIL

SABRE 5CKT RA V0 HDR 062LK SH TAIL

Buy Now
Wtb Connector, Header, 5Pos, 1Row, 7.5Mm; Connector Systems Molex - 56H9816 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 5Pos, 1Row, 7.5Mm; Connector Systems Molex
56H9816
Wtb Connector, Header, 5Pos, 1Row, 7.5Mm; Connector Systems Molex 56H9816
WTB CONNECTOR, HEADER, 5POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sabre 43160 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 5POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sabre 43160 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Power Connectors Power Connectors
Product Number 43160-3105 56H9816
Product Name Connectors Power Wtb Connector, Header, 5Pos, 1Row, 7.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475427-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-E0P9 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
13A/250V White UK/Ireland Data Circuit Plug - 88010470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363
View Details