Molex Connectors 43160-3102

Description
SABRE 2CKT RA V0 HDR 062LK SH TAIL
Request a Quote Datasheet
Description
SABRE 2CKT RA V0 HDR 062LK SH TAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 43160-3102 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43160-3102
Connectors 43160-3102
SABRE 2CKT RA V0 HDR 062LK SH TAIL

SABRE 2CKT RA V0 HDR 062LK SH TAIL

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 3639982P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
3639982P
PCB Headers 3639982P
Molex 43160-3102 PCB Header

Molex 43160-3102 PCB Header

Supplier's Site
Sabre 2Ckt Ra V0 Hdr 062Lk Shttail Rohs Compliant Molex - 26AC7481 - Newark, An Avnet Company
Chicago, IL, United States
Sabre 2Ckt Ra V0 Hdr 062Lk Shttail Rohs Compliant Molex
26AC7481
Sabre 2Ckt Ra V0 Hdr 062Lk Shttail Rohs Compliant Molex 26AC7481
SABRE 2CKT RA V0 HDR 062LK SHTTAIL ROHS COMPLIANT: YES

SABRE 2CKT RA V0 HDR 062LK SHTTAIL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex - 54AH8042 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex
54AH8042
Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex 54AH8042
CONNECTOR, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Sabre 43160 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:Sabre 43160 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43160-3102 43160-3102 3639982P 26AC7481 54AH8042
Product Name Connectors PCB Headers Sabre 2Ckt Ra V0 Hdr 062Lk Shttail Rohs Compliant Molex Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products