Molex Wtb Conn, Header, 6Pos, 1Row, 7.5Mm; Connector Systems Molex 43160-1106

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Header, 6Pos, 1Row, 7.5Mm; Connector Systems Molex - 54AH8041 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 1Row, 7.5Mm; Connector Systems Molex
54AH8041
Wtb Conn, Header, 6Pos, 1Row, 7.5Mm; Connector Systems Molex 54AH8041
WTB CONN, HEADER, 6POS, 1ROW, 7.5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Sabre 43160 Series; Connector Shroud:- RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 1ROW, 7.5MM; Connector Systems:Wire-to-Board; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:Sabre 43160 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sabre 6Ckt Ra V0 Hdr W/olk Shttail Rohs Compliant Molex - 80AH0046 - Newark, An Avnet Company
Chicago, IL, United States
Sabre 6Ckt Ra V0 Hdr W/olk Shttail Rohs Compliant Molex
80AH0046
Sabre 6Ckt Ra V0 Hdr W/olk Shttail Rohs Compliant Molex 80AH0046
SABRE 6CKT RA V0 HDR W/OLK SHTTAIL ROHS COMPLIANT: YES

SABRE 6CKT RA V0 HDR W/OLK SHTTAIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43160-1106 54AH8041 80AH0046
Product Name Wtb Conn, Header, 6Pos, 1Row, 7.5Mm; Connector Systems Molex Sabre 6Ckt Ra V0 Hdr W/olk Shttail Rohs Compliant Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BRD.0B.200.PCSN-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Cable Connectors - NCN-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power supply socket - NECU-G78G5-C2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers