Molex Wtb Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex 43160-1102

Description
WTB CONNECTOR, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sabre 43160 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sabre 43160 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex - 89C3424 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex
89C3424
Wtb Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex 89C3424
WTB CONNECTOR, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sabre 43160 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 2POS, 1ROW, 7.5MM; Connector Systems:Power; Pitch Spacing:7.5mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Sabre 43160 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 89C3424
Product Name Wtb Connector, Header, 2Pos, 1Row, 7.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Specs
Device Type Power Entry Module
View Details