Molex Connectors Power 43160-0105

Description
SABRE 5CKT VER V0 HDR W/OLK S TTAIL
Request a Quote Datasheet
Description
SABRE 5CKT VER V0 HDR W/OLK S TTAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Power - 43160-0105 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43160-0105
Connectors Power 43160-0105
SABRE 5CKT VER V0 HDR W/OLK S TTAIL

SABRE 5CKT VER V0 HDR W/OLK S TTAIL

Buy Now
Connector, Header, 5Pos, 1Row, 7.5Mm; No. Of Contacts Molex - 56H9772 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 5Pos, 1Row, 7.5Mm; No. Of Contacts Molex
56H9772
Connector, Header, 5Pos, 1Row, 7.5Mm; No. Of Contacts Molex 56H9772
CONNECTOR, HEADER, 5POS, 1ROW, 7.5MM; No. of Contacts:5Contacts; Product Range:Sabre 43160 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:7.5mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, HEADER, 5POS, 1ROW, 7.5MM; No. of Contacts:5Contacts; Product Range:Sabre 43160 Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:7.5mm; Gender:Header; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 43160-0105 56H9772
Product Name Connectors Power Connector, Header, 5Pos, 1Row, 7.5Mm; No. Of Contacts Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details