Molex Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex 43061-0004

Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex - 28M9400 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
28M9400
Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex 28M9400
CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes

CONNECTOR, RCPT, 4POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28M9400
Product Name Connector, Rcpt, 4Pos, 1Row, 3.96Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details