Molex Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex 43061-0003

Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:SPOX 43061 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:SPOX 43061 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex - 74AC2887 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex
74AC2887
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex 74AC2887
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:SPOX 43061 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Pitch Spacing:3.96mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:SPOX 43061 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex - 56H9743 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex
56H9743
Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Product Range Molex 56H9743
CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

CONNECTOR, RCPT, 3POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Contact Termination Type:Crimp; No. of Contacts:3Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74AC2887
Product Name Connector, Rcpt, 3Pos, 1Row, 3.96Mm; Pitch Spacing Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details