Molex Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 43061-0002

Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex - 95H7704 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
95H7704
Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex 95H7704
CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes

CONNECTOR, RCPT, 2POS, 1ROW, 3.96MM; Product Range:SPOX 43061; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:3.96mm; For Use With:5194, 5225 Crimp Terminals; Body Material:Polyester; Contact Current:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 95H7704
Product Name Connector, Rcpt, 2Pos, 1Row, 3.96Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details