Molex Electronic Connector 430452412

Description
CONN HEADER 24POS 3MM VERT TIN Product overview: 430452412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER 24POS 3MM VERT TIN Product overview: 430452412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452412 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-430452412
Electronic Connector 340-430452412
CONN HEADER 24POS 3MM VERT TIN Product overview: 430452412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452412 can be used for catalog matching and distributor lookup.

CONN HEADER 24POS 3MM VERT TIN Product overview: 430452412 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 430452412 - 763612-430452412 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 430452412
763612-430452412
Rectangular Connectors - 430452412 763612-430452412
Manufacturer: Molex, LLC Win Source Part Number: 763612-430452412 Series: Micro-Fit 3.0 43045 Packaging: Tray Number of Positions: 24 Mounting Style: Through Hole Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Family Name: 43045 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.390" (9.91mm) Contact Shape: Square Alternative Parts (Cross-Reference): MF30-DVP1-24; ; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Japan, Mexico, Puerto Rico, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 763612-430452412
Series: Micro-Fit 3.0 43045
Packaging: Tray
Number of Positions: 24
Mounting Style: Through Hole
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Family Name: 43045
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.390" (9.91mm)
Contact Shape: Square
Alternative Parts (Cross-Reference): MF30-DVP1-24; ;
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, Japan, Mexico, Puerto Rico, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors - 430452412 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430452412
Connectors 430452412
2x12P 24P Micro-Fit(MX 3.0) Tin 3mm 12 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

2x12P 24P Micro-Fit(MX 3.0) Tin 3mm 12 -40℃~+105℃ 8.5A 2 3mm Brass Direct Insert Plugin,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-430452412 763612-430452412 430452412
Product Name Electronic Connector Rectangular Connectors - 430452412 Connectors
Termination Kinked Pin, Solder Kinked Pin, Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y10M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (F) 4 Hole Panel Mount Connector for RG178 Cable - ET-TFS-4H-3 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details