Molex Electronic Connector 430452000

Description
CONN HEADER 20POS 3MM R/A TIN Product overview: 430452000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER 20POS 3MM R/A TIN Product overview: 430452000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-430452000
Electronic Connector 340-430452000
CONN HEADER 20POS 3MM R/A TIN Product overview: 430452000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452000 can be used for catalog matching and distributor lookup.

CONN HEADER 20POS 3MM R/A TIN Product overview: 430452000 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-430452000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 430452000 - 145621-430452000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 430452000
145621-430452000
Rectangular Connectors - 430452000 145621-430452000
Manufacturer: Molex, LLC Win Source Part Number: 145621-430452000 Packaging: Tray Number of Positions: 20 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.125" (3.18mm) Insulation Height: 0.290" (7.37mm) Contact Shape: Square Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 145621-430452000
Packaging: Tray
Number of Positions: 20
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.125" (3.18mm)
Insulation Height: 0.290" (7.37mm)
Contact Shape: Square
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connectors - 430452000 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430452000
Connectors 430452000
2x10P 20P Micro-Fit(MX 3.0) Tin 3mm 10 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

2x10P 20P Micro-Fit(MX 3.0) Tin 3mm 10 -40℃~+105℃ 8.5A 2 3mm Brass Bend insert Push-Pull,P=3mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-430452000 145621-430452000 430452000
Product Name Electronic Connector Rectangular Connectors - 430452000 Connectors
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1354-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details