Molex SMD Electronic Connector 430451806

Description
Conn Power M 18 POS 3mm Solder RA SMD 18 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-430451806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Power M 18 POS 3mm Solder RA SMD 18 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-430451806 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
436-430451806
SMD Electronic Connector 436-430451806
Conn Power M 18 POS 3mm Solder RA SMD 18 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-430451806 can be used for catalog matching and distributor lookup.

Conn Power M 18 POS 3mm Solder RA SMD 18 Terminal 1 Port Micro-Fit 3.0™ T/R Product overview: 430451806 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-430451806 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects - 133798-0430451806 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
133798-0430451806
Connectors,Interconnects 133798-0430451806
Manufacturer: Molex, LLC Win Source Part Number: 133798-0430451806 Category: Connectors,Interconn ects Family: Rectangular Connectors - Headers, Male Pins Series: Micro-Fit 3.0? 43045 Packaging: Reel(TR) Number of Positions: 18 Pitch: 0.118" (3.00mm) Mounting Style: Surface Mount, Right Angle Color: Black Features: Board Lock Connector Type: Header, Shrouded Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Termination: Solder Fastening Type: Locking Ramp Contact Finish: Tin Contact Finish Thickness: 100μin (2.54μm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 133798-0430451806
Category: Connectors,Interconnects
Family: Rectangular Connectors - Headers, Male Pins
Series: Micro-Fit 3.0? 43045
Packaging: Reel(TR)
Number of Positions: 18
Pitch: 0.118" (3.00mm)
Mounting Style: Surface Mount, Right Angle
Color: Black
Features: Board Lock
Connector Type: Header, Shrouded
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Termination: Solder
Fastening Type: Locking Ramp
Contact Finish: Tin
Contact Finish Thickness: 100μin (2.54μm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 436-430451806 133798-0430451806
Product Name SMD Electronic Connector Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190321 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details