Molex Rectangular Connectors - 0430451609 430451609

Description
Manufacturer: Molex, LLC Win Source Part Number: 904528-0430451609 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 16 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3260DKR, 43045-1609, 043045-1609, WM3260CT, WM3260TR, 430451609
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 904528-0430451609 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 16 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3260DKR, 43045-1609, 043045-1609, WM3260CT, WM3260TR, 430451609
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430451609 - 904528-0430451609 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430451609
904528-0430451609
Rectangular Connectors - 0430451609 904528-0430451609
Manufacturer: Molex, LLC Win Source Part Number: 904528-0430451609 Series: Micro-Fit 3.0 43045 Operating Temperature Range: -40°C ~ 105°C Features: Connector Header Surface Mount, Right Angle 16 position 0.118" (3.00mm) Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 043045 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3260DKR, 43045-1609, 043045-1609, WM3260CT, WM3260TR, 430451609

Manufacturer: Molex, LLC
Win Source Part Number: 904528-0430451609
Series: Micro-Fit 3.0 43045
Operating Temperature Range: -40°C ~ 105°C
Features: Connector Header Surface Mount, Right Angle 16 position 0.118" (3.00mm)
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 043045
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3260DKR, 43045-1609, 043045-1609, WM3260CT, WM3260TR, 430451609

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 904528-0430451609
Product Name Rectangular Connectors - 0430451609
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3328-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details